Yageo USA RES 430 OHM 1/8W 1% SMD 1206 RT1206FRE07430RL

Description
RES 430ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 430ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/8W 1% SMD 1206 - RT1206FRE07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/8W 1% SMD 1206
RT1206FRE07430RL
RES 430 OHM 1/8W 1% SMD 1206 RT1206FRE07430RL
RES 430ohm 1/8W 1% SMD 1206

RES 430ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07430RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07430RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07430RLCT-ND
RES SMD 430 OHM 1% 1/4W 1206

RES SMD 430 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07430RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07430RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07430RLDKR-ND
RES SMD 430 OHM 1% 1/4W 1206

RES SMD 430 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07430RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07430RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07430RLTR-ND
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07430RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07430RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07430RL
RES SMD 430 OHM 1% 1/4W 1206

RES SMD 430 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07430RL 13-RT1206FRE07430RLCT-ND RT1206FRE07430RL
Product Name RES 430 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers