Yageo USA Chip Resistor - Surface Mount RT1206FRE07412RL

Description
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRE07412RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07412RL-ND
Chip Resistor - Surface Mount RT1206FRE07412RL-ND
412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

412 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 412 ohm 1% 50ppm - RT1206FRE07412RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 412 ohm 1% 50ppm
RT1206FRE07412RL
Thin Film Resistors - SMD 1/4W 412 ohm 1% 50ppm RT1206FRE07412RL
Thin Film Resistors - SMD 1/4W 412ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 412ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07412RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07412RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07412RL
RES SMD 412 OHM 1% 1/4W 1206

RES SMD 412 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07412RL-ND RT1206FRE07412RL RT1206FRE07412RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 412 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details