Yageo USA RES 3.92K OHM 1/4W 1% SMD 1206 RT1206FRE073K92L

Description
RES 3.92Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 3.92Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/4W 1% SMD 1206 - RT1206FRE073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/4W 1% SMD 1206
RT1206FRE073K92L
RES 3.92K OHM 1/4W 1% SMD 1206 RT1206FRE073K92L
RES 3.92Kohm 1/4W 1% SMD 1206

RES 3.92Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE073K92LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K92LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K92LCT-ND
RES SMD 3.92K OHM 1% 1/4W 1206

RES SMD 3.92K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K92LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K92LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K92LDKR-ND
RES SMD 3.92K OHM 1% 1/4W 1206

RES SMD 3.92K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K92LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K92LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K92LTR-ND
3.92 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.92 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K92L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K92L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K92L
RES SMD 3.92K OHM 1% 1/4W 1206

RES SMD 3.92K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE073K92L 13-RT1206FRE073K92LCT-ND RT1206FRE073K92L
Product Name RES 3.92K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details