Yageo USA RES 3.74K OHM 1/8W 1% SMD 1206 RT1206FRE073K74L

Description
RES 3.74Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 3.74Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/8W 1% SMD 1206 - RT1206FRE073K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/8W 1% SMD 1206
RT1206FRE073K74L
RES 3.74K OHM 1/8W 1% SMD 1206 RT1206FRE073K74L
RES 3.74Kohm 1/8W 1% SMD 1206

RES 3.74Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE073K74LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K74LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K74LDKR-ND
RES SMD 3.74K OHM 1% 1/4W 1206

RES SMD 3.74K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K74LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K74LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K74LCT-ND
RES SMD 3.74K OHM 1% 1/4W 1206

RES SMD 3.74K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K74LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K74LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K74LTR-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K74L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K74L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K74L
RES SMD 3.74K OHM 1% 1/4W 1206

RES SMD 3.74K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE073K74L 13-RT1206FRE073K74LDKR-ND RT1206FRE073K74L
Product Name RES 3.74K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers