Yageo USA RES 39.0 OHM 1/8W 1% SMD 1206 RT1206FRE0739RL

Description
RES 39.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 39.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/8W 1% SMD 1206
RT1206FRE0739RL
RES 39.0 OHM 1/8W 1% SMD 1206 RT1206FRE0739RL
RES 39.0ohm 1/8W 1% SMD 1206

RES 39.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0739RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739RLDKR-ND
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0739RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739RLCT-ND
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0739RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739RLTR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0739RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0739RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0739RL
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0739RL 13-RT1206FRE0739RLDKR-ND RT1206FRE0739RL
Product Name RES 39.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details