Yageo USA RES 390 OHM 1/8W 1% SMD 1206 RT1206FRE07390RL

Description
RES 390ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 390ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W 1% SMD 1206 - RT1206FRE07390RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 1% SMD 1206
RT1206FRE07390RL
RES 390 OHM 1/8W 1% SMD 1206 RT1206FRE07390RL
RES 390ohm 1/8W 1% SMD 1206

RES 390ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07390RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07390RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07390RLDKR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07390RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07390RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07390RLCT-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07390RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07390RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07390RLTR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07390RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07390RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07390RL
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07390RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07390RL
Chip Resistor - Surface Mount RT1206FRE07390RL
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 390R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4087
Res, 390R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4087
RES, 390R, 1%, 0.25W, THIN FILM, 1206; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, THIN FILM, 1206; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206FRE07390RL 13-RT1206FRE07390RLDKR-ND RT1206FRE07390RL RT1206FRE07390RL 58AK4087
Product Name RES 390 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 390R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details