Yageo USA Chip Resistor - Surface Mount RT1206FRE07390KL

Description
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5988TR-ND
Chip Resistor - Surface Mount YAG5988TR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5988CT-ND
Chip Resistor - Surface Mount YAG5988CT-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5988DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5988DKR-ND
Chip Resistor - Surface Mount YAG5988DKR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 390K OHM 1/8W 1% SMD 1206 - RT1206FRE07390KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/8W 1% SMD 1206
RT1206FRE07390KL
RES 390K OHM 1/8W 1% SMD 1206 RT1206FRE07390KL
RES 390Kohm 1/8W 1% SMD 1206

RES 390Kohm 1/8W 1% SMD 1206

Supplier's Site
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6479
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6479
RES, 390K, 1%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6859
Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6859
RES, 390K, 1%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, THIN FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07390KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07390KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07390KL
RES SMD 390K OHM 1% 1/4W 1206

RES SMD 390K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5988TR-ND RT1206FRE07390KL 58AK6479 RT1206FRE07390KL
Product Name Chip Resistor - Surface Mount RES 390K OHM 1/8W 1% SMD 1206 Res, 390K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data