Yageo USA Chip Resistor - Surface Mount RT1206FRE0736KL

Description
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0736KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736KLTR-ND
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0736KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736KLDKR-ND
RES SMD 36K OHM 1% 1/4W 1206

RES SMD 36K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0736KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736KLCT-ND
RES SMD 36K OHM 1% 1/4W 1206

RES SMD 36K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 36.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/8W 1% SMD 1206
RT1206FRE0736KL
RES 36.0K OHM 1/8W 1% SMD 1206 RT1206FRE0736KL
RES 36.0Kohm 1/8W 1% SMD 1206

RES 36.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK5053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK5053
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK5053
RES, 36K, 1%, 0.25W, THIN FILM, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 1%, 0.25W, THIN FILM, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0593
Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0593
RES, 36K, 1%, 0.25W, THIN FILM, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 1%, 0.25W, THIN FILM, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0736KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0736KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0736KL
RES SMD 36K OHM 1% 1/4W 1206

RES SMD 36K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE0736KLTR-ND RT1206FRE0736KL 58AK5053 RT1206FRE0736KL
Product Name Chip Resistor - Surface Mount RES 36.0K OHM 1/8W 1% SMD 1206 Res, 36K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details