Yageo USA Chip Resistor - Surface Mount RT1206FRE0736K5L

Description
36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0736K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736K5LTR-ND
36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0736K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736K5LDKR-ND
RES SMD 36.5K OHM 1% 1/4W 1206

RES SMD 36.5K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0736K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0736K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0736K5LCT-ND
RES SMD 36.5K OHM 1% 1/4W 1206

RES SMD 36.5K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 36.5K OHM 1/4W 1% SMD 1206 - RT1206FRE0736K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/4W 1% SMD 1206
RT1206FRE0736K5L
RES 36.5K OHM 1/4W 1% SMD 1206 RT1206FRE0736K5L
RES 36.5Kohm 1/4W 1% SMD 1206

RES 36.5Kohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0736K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0736K5L
Resistors - Chip Resistor - Surface Mount RT1206FRE0736K5L
RES SMD 36.5K OHM 1% 1/4W 1206

RES SMD 36.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0736K5LTR-ND RT1206FRE0736K5L RT1206FRE0736K5L
Product Name Chip Resistor - Surface Mount RES 36.5K OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details