Yageo USA RES 360K OHM 1/4W 1% SMD 1206 RT1206FRE07360KL

Description
RES 360Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 360Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/4W 1% SMD 1206 - RT1206FRE07360KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/4W 1% SMD 1206
RT1206FRE07360KL
RES 360K OHM 1/4W 1% SMD 1206 RT1206FRE07360KL
RES 360Kohm 1/4W 1% SMD 1206

RES 360Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07360KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360KLCT-ND
RES SMD 360K OHM 1% 1/4W 1206

RES SMD 360K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07360KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360KLTR-ND
360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07360KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360KLDKR-ND
RES SMD 360K OHM 1% 1/4W 1206

RES SMD 360K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07360KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07360KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07360KL
RES SMD 360K OHM 1% 1/4W 1206

RES SMD 360K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07360KL 13-RT1206FRE07360KLCT-ND RT1206FRE07360KL
Product Name RES 360K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers