Yageo USA RES 34.8K OHM 1/4W 1% SMD 1206 RT1206FRE0734K8L

Description
RES 34.8Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 34.8Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/4W 1% SMD 1206 - RT1206FRE0734K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/4W 1% SMD 1206
RT1206FRE0734K8L
RES 34.8K OHM 1/4W 1% SMD 1206 RT1206FRE0734K8L
RES 34.8Kohm 1/4W 1% SMD 1206

RES 34.8Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0734K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0734K8LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0734K8LTR-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0734K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0734K8LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0734K8LCT-ND
RES SMD 34.8K OHM 1% 1/4W 1206

RES SMD 34.8K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0734K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0734K8LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0734K8LDKR-ND
RES SMD 34.8K OHM 1% 1/4W 1206

RES SMD 34.8K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0734K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0734K8L
Resistors - Chip Resistor - Surface Mount RT1206FRE0734K8L
RES SMD 34.8K OHM 1% 1/4W 1206

RES SMD 34.8K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0734K8L 13-RT1206FRE0734K8LTR-ND RT1206FRE0734K8L
Product Name RES 34.8K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details