Yageo USA Chip Resistor - Surface Mount RT1206FRE07340RL

Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07340RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07340RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07340RLTR-ND
340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07340RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07340RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07340RLCT-ND
RES SMD 340 OHM 1% 1/4W 1206

RES SMD 340 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07340RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07340RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07340RLDKR-ND
RES SMD 340 OHM 1% 1/4W 1206

RES SMD 340 OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 340 ohm 1% 50ppm - RT1206FRE07340RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 340 ohm 1% 50ppm
RT1206FRE07340RL
Thin Film Resistors - SMD 1/4W 340 ohm 1% 50ppm RT1206FRE07340RL
Thin Film Resistors - SMD 1/4W 340ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 340ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07340RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07340RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07340RL
RES SMD 340 OHM 1% 1/4W 1206

RES SMD 340 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07340RLTR-ND RT1206FRE07340RL RT1206FRE07340RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 340 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers