Yageo USA Chip Resistor - Surface Mount RT1206FRE0733KL

Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0733KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733KLTR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0733KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733KLDKR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0733KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733KLCT-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 33K ohm 1% 50ppm - RT1206FRE0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 33K ohm 1% 50ppm
RT1206FRE0733KL
Thin Film Resistors - SMD 1/4W 33K ohm 1% 50ppm RT1206FRE0733KL
Thin Film Resistors - SMD 1/4W 33Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 33Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE0733KL
Chip Resistor - Surface Mount RT1206FRE0733KL
RES SMD 33K OHM 1% 1/4W 1206

RES SMD 33K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 33K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4623
Res, 33K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4623
RES, 33K, 1%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 1%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6077
Res, 33K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6077
RES, 33K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206FRE0733KLTR-ND RT1206FRE0733KL RT1206FRE0733KL 49AK4623 46AK6077
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 33K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 33K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 33K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details