Yageo USA Chip Resistor - Surface Mount RT1206FRE0733K2L

Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0733K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733K2LCT-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0733K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733K2LDKR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0733K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0733K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0733K2LTR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 33.2K OHM 1/8W 1% SMD 1206 - RT1206FRE0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W 1% SMD 1206
RT1206FRE0733K2L
RES 33.2K OHM 1/8W 1% SMD 1206 RT1206FRE0733K2L
RES 33.2Kohm 1/8W 1% SMD 1206

RES 33.2Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0733K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0733K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0733K2L
RES SMD 33.2K OHM 1% 1/4W 1206

RES SMD 33.2K OHM 1% 1/4W 1206

Supplier's Site
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0592
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0592
RES, 33K2, 1%, 0.25W, THIN FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 1%, 0.25W, THIN FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4748
Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4748
RES, 33K2, 1%, 0.25W, THIN FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 1%, 0.25W, THIN FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE0733K2LCT-ND RT1206FRE0733K2L RT1206FRE0733K2L 59AK0592
Product Name Chip Resistor - Surface Mount RES 33.2K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 33K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details