Yageo USA RES 330 OHM 1/8W 1% SMD 1206 RT1206FRE07330RL

Description
RES 330ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 330ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W 1% SMD 1206 - RT1206FRE07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 1% SMD 1206
RT1206FRE07330RL
RES 330 OHM 1/8W 1% SMD 1206 RT1206FRE07330RL
RES 330ohm 1/8W 1% SMD 1206

RES 330ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330RLCT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330RLTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330RLDKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07330RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07330RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07330RL
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Supplier's Site
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4086
Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4086
RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, THIN FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6078
Res, 330R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6078
RES, 330R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE07330RL 13-RT1206FRE07330RLCT-ND RT1206FRE07330RL 58AK4086 46AK6078
Product Name RES 330 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 330R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details