Yageo USA Chip Resistor - Surface Mount RT1206FRE07301RL

Description
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07301RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301RLTR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07301RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301RLDKR-ND
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07301RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301RLCT-ND
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 301 OHM 1/8W 1% SMD 1206 - RT1206FRE07301RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 1% SMD 1206
RT1206FRE07301RL
RES 301 OHM 1/8W 1% SMD 1206 RT1206FRE07301RL
RES 301ohm 1/8W 1% SMD 1206

RES 301ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07301RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07301RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07301RL
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07301RLTR-ND RT1206FRE07301RL RT1206FRE07301RL
Product Name Chip Resistor - Surface Mount RES 301 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers