Yageo USA RES 301K OHM 1/8W 1% SMD 1206 RT1206FRE07301KL

Description
RES 301Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 1% SMD 1206 - RT1206FRE07301KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 1% SMD 1206
RT1206FRE07301KL
RES 301K OHM 1/8W 1% SMD 1206 RT1206FRE07301KL
RES 301Kohm 1/8W 1% SMD 1206

RES 301Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07301KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301KLCT-ND
RES SMD 301K OHM 1% 1/4W 1206

RES SMD 301K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07301KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301KLTR-ND
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07301KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07301KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07301KLDKR-ND
RES SMD 301K OHM 1% 1/4W 1206

RES SMD 301K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07301KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07301KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07301KL
RES SMD 301K OHM 1% 1/4W 1206

RES SMD 301K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07301KL 13-RT1206FRE07301KLCT-ND RT1206FRE07301KL
Product Name RES 301K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details