Yageo USA Chip Resistor - Surface Mount RT1206FRE072KL

Description
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072KLDKR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072KLTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE072KLCT-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/8W 1% SMD 1206 - RT1206FRE072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W 1% SMD 1206
RT1206FRE072KL
RES 2.00K OHM 1/8W 1% SMD 1206 RT1206FRE072KL
RES 2.00Kohm 1/8W 1% SMD 1206

RES 2.00Kohm 1/8W 1% SMD 1206

Supplier's Site
RES SMD 2K OHM 1% 1/4W 1206 - 898-RT1206FRE072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 1/4W 1206
898-RT1206FRE072KL
RES SMD 2K OHM 1% 1/4W 1206 898-RT1206FRE072KL
RES SMD 2K OHM 1% 1/4W 1206

RES SMD 2K OHM 1% 1/4W 1206

Supplier's Site
Res, 2K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2628
Res, 2K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2628
RES, 2K, 1%, 0.25W, THIN FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.25W, THIN FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE072KLDKR-ND RT1206FRE072KL 898-RT1206FRE072KL 59AK2628
Product Name Chip Resistor - Surface Mount RES 2.00K OHM 1/8W 1% SMD 1206 RES SMD 2K OHM 1% 1/4W 1206 Res, 2K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details