Yageo USA RES 2.70K OHM 1/8W 1% SMD 1206 RT1206FRE072K7L

Description
RES 2.70Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 2.70Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/8W 1% SMD 1206 - RT1206FRE072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W 1% SMD 1206
RT1206FRE072K7L
RES 2.70K OHM 1/8W 1% SMD 1206 RT1206FRE072K7L
RES 2.70Kohm 1/8W 1% SMD 1206

RES 2.70Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE072K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K7LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K7LCT-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K7LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K7LDKR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K7LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K7LTR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 2K7, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4617
Res, 2K7, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4617
RES, 2K7, 1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206FRE072K7L 13-RT1206FRE072K7LCT-ND 49AK4617
Product Name RES 2.70K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 2K7, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details