Yageo USA Chip Resistor - Surface Mount RT1206FRE072K2L

Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE072K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K2LCT-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K2LDKR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE072K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE072K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE072K2LTR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.20K OHM 1/8W 1% SMD 1206 - RT1206FRE072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/8W 1% SMD 1206
RT1206FRE072K2L
RES 2.20K OHM 1/8W 1% SMD 1206 RT1206FRE072K2L
RES 2.20Kohm 1/8W 1% SMD 1206

RES 2.20Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE072K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE072K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE072K2L
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site
Res, 2K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3982
Res, 2K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3982
RES, 2K2, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4616
Res, 2K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4616
RES, 2K2, 1%, 0.25W, THIN FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 1%, 0.25W, THIN FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE072K2LCT-ND RT1206FRE072K2L RT1206FRE072K2L 47AK3982 49AK4616
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 2K2, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 2K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details