Yageo USA RES 2.10K OHM 1/4W 1% SMD 1206 RT1206FRE072K1L

Description
RES 2.10Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 2.10Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1/4W 1% SMD 1206 - RT1206FRE072K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1/4W 1% SMD 1206
RT1206FRE072K1L
RES 2.10K OHM 1/4W 1% SMD 1206 RT1206FRE072K1L
RES 2.10Kohm 1/4W 1% SMD 1206

RES 2.10Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE072K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE072K1L-ND
Chip Resistor - Surface Mount RT1206FRE072K1L-ND
2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE072K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE072K1L
Resistors - Chip Resistor - Surface Mount RT1206FRE072K1L
RES SMD 2.1K OHM 1% 1/4W 1206

RES SMD 2.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE072K1L RT1206FRE072K1L-ND RT1206FRE072K1L
Product Name RES 2.10K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers