Yageo USA RES 28.0K OHM 1/8W 1% SMD 1206 RT1206FRE0728KL

Description
RES 28.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 28.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/8W 1% SMD 1206
RT1206FRE0728KL
RES 28.0K OHM 1/8W 1% SMD 1206 RT1206FRE0728KL
RES 28.0Kohm 1/8W 1% SMD 1206

RES 28.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0728KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0728KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0728KLCT-ND
RES SMD 28K OHM 1% 1/4W 1206

RES SMD 28K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0728KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0728KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0728KLDKR-ND
RES SMD 28K OHM 1% 1/4W 1206

RES SMD 28K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0728KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0728KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0728KLTR-ND
28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0728KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0728KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0728KL
RES SMD 28K OHM 1% 1/4W 1206

RES SMD 28K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0728KL 13-RT1206FRE0728KLCT-ND RT1206FRE0728KL
Product Name RES 28.0K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details