Yageo USA RES 28.7K OHM 1/8W 1% SMD 1206 RT1206FRE0728K7L

Description
RES 28.7Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W 1% SMD 1206 - RT1206FRE0728K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 1% SMD 1206
RT1206FRE0728K7L
RES 28.7K OHM 1/8W 1% SMD 1206 RT1206FRE0728K7L
RES 28.7Kohm 1/8W 1% SMD 1206

RES 28.7Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0728K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0728K7L-ND
Chip Resistor - Surface Mount RT1206FRE0728K7L-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0728K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0728K7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0728K7L
RES SMD 28.7K OHM 1% 1/4W 1206

RES SMD 28.7K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0728K7L RT1206FRE0728K7L-ND RT1206FRE0728K7L
Product Name RES 28.7K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details