Yageo USA Chip Resistor - Surface Mount RT1206FRE07280KL

Description
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRE07280KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07280KL-ND
Chip Resistor - Surface Mount RT1206FRE07280KL-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 280K OHM 1/8W 1% SMD 1206 - RT1206FRE07280KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W 1% SMD 1206
RT1206FRE07280KL
RES 280K OHM 1/8W 1% SMD 1206 RT1206FRE07280KL
RES 280Kohm 1/8W 1% SMD 1206

RES 280Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07280KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07280KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07280KL
RES SMD 280K OHM 1% 1/4W 1206

RES SMD 280K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07280KL-ND RT1206FRE07280KL RT1206FRE07280KL
Product Name Chip Resistor - Surface Mount RES 280K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers