Yageo USA Chip Resistor - Surface Mount RT1206FRE07270RL

Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07270RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07270RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07270RLDKR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07270RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07270RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07270RLTR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07270RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07270RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07270RLCT-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 270 OHM 1/8W 1% SMD 1206 - RT1206FRE07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 1% SMD 1206
RT1206FRE07270RL
RES 270 OHM 1/8W 1% SMD 1206 RT1206FRE07270RL
RES 270ohm 1/8W 1% SMD 1206

RES 270ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07270RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07270RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07270RL
RES SMD 270 OHM 1% 1/4W 1206

RES SMD 270 OHM 1% 1/4W 1206

Supplier's Site
Res, 270R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4621
Res, 270R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4621
RES, 270R, 1%, 0.25W, THIN FILM, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, THIN FILM, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE07270RLDKR-ND RT1206FRE07270RL RT1206FRE07270RL 49AK4621
Product Name Chip Resistor - Surface Mount RES 270 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 270R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details