Yageo USA Chip Resistor - Surface Mount RT1206FRE07261RL

Description
RES SMD 261 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 261 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07261RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07261RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07261RLDKR-ND
RES SMD 261 OHM 1% 1/4W 1206

RES SMD 261 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07261RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07261RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07261RLTR-ND
261 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

261 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07261RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07261RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07261RLCT-ND
RES SMD 261 OHM 1% 1/4W 1206

RES SMD 261 OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 261 ohm 1% 50ppm - RT1206FRE07261RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 261 ohm 1% 50ppm
RT1206FRE07261RL
Thin Film Resistors - SMD 1/4W 261 ohm 1% 50ppm RT1206FRE07261RL
Thin Film Resistors - SMD 1/4W 261ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 261ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07261RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07261RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07261RL
RES SMD 261 OHM 1% 1/4W 1206

RES SMD 261 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07261RLDKR-ND RT1206FRE07261RL RT1206FRE07261RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 261 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details