Yageo USA Thin Film Resistors - SMD 1/4W 24 ohm 1% 50ppm RT1206FRE0724RL

Description
Thin Film Resistors - SMD 1/4W 24ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 24ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 24 ohm 1% 50ppm - RT1206FRE0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 24 ohm 1% 50ppm
RT1206FRE0724RL
Thin Film Resistors - SMD 1/4W 24 ohm 1% 50ppm RT1206FRE0724RL
Thin Film Resistors - SMD 1/4W 24ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 24ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0724RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0724RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0724RLTR-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0724RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0724RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0724RLDKR-ND
RES SMD 24 OHM 1% 1/4W 1206

RES SMD 24 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0724RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0724RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0724RLCT-ND
RES SMD 24 OHM 1% 1/4W 1206

RES SMD 24 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0724RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0724RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0724RL
RES SMD 24 OHM 1% 1/4W 1206

RES SMD 24 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0724RL 13-RT1206FRE0724RLTR-ND RT1206FRE0724RL
Product Name Thin Film Resistors - SMD 1/4W 24 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details