Yageo USA Chip Resistor - Surface Mount RT1206FRE07240KL

Description
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07240KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07240KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07240KLDKR-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07240KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07240KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07240KLCT-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07240KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07240KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07240KLTR-ND
240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm - RT1206FRE07240KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm
RT1206FRE07240KL
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm RT1206FRE07240KL
Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07240KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07240KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07240KL
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Supplier's Site
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4085
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4085
RES, 240K, 1%, 0.25W, THIN FILM, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240K, 1%, 0.25W, THIN FILM, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6858
Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6858
RES, 240K, 1%, 0.25W, THIN FILM, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240K, 1%, 0.25W, THIN FILM, 1206; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206FRE07240KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07240KL
Chip Resistor - Surface Mount RT1206FRE07240KL
RES SMD 240K OHM 1% 1/4W 1206

RES SMD 240K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206FRE07240KLDKR-ND RT1206FRE07240KL RT1206FRE07240KL 58AK4085 RT1206FRE07240KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount Res, 240K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details