Yageo USA RES 23.2 OHM 1/8W 1% SMD 1206 RT1206FRE0723R2L

Description
RES 23.2ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 23.2ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/8W 1% SMD 1206 - RT1206FRE0723R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/8W 1% SMD 1206
RT1206FRE0723R2L
RES 23.2 OHM 1/8W 1% SMD 1206 RT1206FRE0723R2L
RES 23.2ohm 1/8W 1% SMD 1206

RES 23.2ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0723R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0723R2L-ND
Chip Resistor - Surface Mount RT1206FRE0723R2L-ND
23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

23.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0723R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0723R2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0723R2L
RES SMD 23.2 OHM 1% 1/4W 1206

RES SMD 23.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0723R2L RT1206FRE0723R2L-ND RT1206FRE0723R2L
Product Name RES 23.2 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details