Yageo USA Thin Film Resistors - SMD 1/4W 22 ohm 1% 50ppm RT1206FRE0722RL

Description
Thin Film Resistors - SMD 1/4W 22ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 22ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 22 ohm 1% 50ppm - RT1206FRE0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 22 ohm 1% 50ppm
RT1206FRE0722RL
Thin Film Resistors - SMD 1/4W 22 ohm 1% 50ppm RT1206FRE0722RL
Thin Film Resistors - SMD 1/4W 22ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 22ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722RLCT-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722RLTR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722RLDKR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2629
Res, 22R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2629
RES, 22R, 1%, 0.25W, THIN FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, THIN FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0722RL 13-RT1206FRE0722RLCT-ND 59AK2629
Product Name Thin Film Resistors - SMD 1/4W 22 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details