Yageo USA RES 20.0 OHM 1/4W 1% SMD 1206 RT1206FRE0720RL

Description
RES 20.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 20.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/4W 1% SMD 1206 - RT1206FRE0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/4W 1% SMD 1206
RT1206FRE0720RL
RES 20.0 OHM 1/4W 1% SMD 1206 RT1206FRE0720RL
RES 20.0ohm 1/4W 1% SMD 1206

RES 20.0ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720RLCT-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720RLDKR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0720RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0720RLTR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8473
Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8473
RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, THIN FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 20R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3984
Res, 20R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3984
RES, 20R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 20R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0720RL 13-RT1206FRE0720RLCT-ND 58AK8473 47AK3984
Product Name RES 20.0 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Res, 20R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 20R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers