Yageo USA RES 205K OHM 1/8W 1% SMD 1206 RT1206FRE07205KL

Description
RES 205Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 205Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/8W 1% SMD 1206 - RT1206FRE07205KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/8W 1% SMD 1206
RT1206FRE07205KL
RES 205K OHM 1/8W 1% SMD 1206 RT1206FRE07205KL
RES 205Kohm 1/8W 1% SMD 1206

RES 205Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07205KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07205KL-ND
Chip Resistor - Surface Mount RT1206FRE07205KL-ND
205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

205 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07205KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07205KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07205KL
RES SMD 205K OHM 1% 1/4W 1206

RES SMD 205K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07205KL RT1206FRE07205KL-ND RT1206FRE07205KL
Product Name RES 205K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 205000 ohms 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers