Yageo USA Chip Resistor - Surface Mount RT1206FRE07200KL

Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5986DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5986DKR-ND
Chip Resistor - Surface Mount YAG5986DKR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5986CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5986CT-ND
Chip Resistor - Surface Mount YAG5986CT-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5986TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5986TR-ND
Chip Resistor - Surface Mount YAG5986TR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 200K OHM 1/8W 1% SMD 1206 - RT1206FRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% SMD 1206
RT1206FRE07200KL
RES 200K OHM 1/8W 1% SMD 1206 RT1206FRE07200KL
RES 200Kohm 1/8W 1% SMD 1206

RES 200Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07200KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07200KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07200KL
RES SMD 200K OHM 1% 1/4W 1206

RES SMD 200K OHM 1% 1/4W 1206

Supplier's Site
Res, 200K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9060
Res, 200K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9060
RES, 200K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5986DKR-ND RT1206FRE07200KL RT1206FRE07200KL 82AH9060
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 200K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details