Yageo USA Chip Resistor - Surface Mount RT1206FRE071R5L

Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE071R5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071R5LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071R5LCT-ND
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071R5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071R5LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071R5LTR-ND
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071R5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071R5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071R5LDKR-ND
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4743
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4743
RES, 1R5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4080
Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4080
RES, 1R5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206FRE071R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE071R5L
Chip Resistor - Surface Mount RT1206FRE071R5L
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206FRE071R5LCT-ND 59AK4743 RT1206FRE071R5L
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details