Yageo USA RES 1.00M OHM 1/8W 1% SMD 1206 RT1206FRE071ML

Description
RES 1.00Mohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 1.00Mohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/8W 1% SMD 1206 - RT1206FRE071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W 1% SMD 1206
RT1206FRE071ML
RES 1.00M OHM 1/8W 1% SMD 1206 RT1206FRE071ML
RES 1.00Mohm 1/8W 1% SMD 1206

RES 1.00Mohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5985CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5985CT-ND
Chip Resistor - Surface Mount YAG5985CT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5985DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5985DKR-ND
Chip Resistor - Surface Mount YAG5985DKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5985TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5985TR-ND
Chip Resistor - Surface Mount YAG5985TR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206FRE071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE071ML
Chip Resistor - Surface Mount RT1206FRE071ML
RES SMD 1M OHM 1% 1/4W 1206

RES SMD 1M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9055
Res, 1M, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9055
RES, 1M, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4610
Res, 1M, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4610
RES, 1M, 1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206FRE071ML YAG5985CT-ND RT1206FRE071ML 82AH9055 49AK4610
Product Name RES 1.00M OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 1M, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details