Yageo USA Chip Resistor - Surface Mount RT1206FRE071M2L

Description
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE071M2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071M2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071M2LTR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071M2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071M2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071M2LCT-ND
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071M2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071M2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071M2LDKR-ND
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8468
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8468
RES, 1M2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4079
Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4079
RES, 1M2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M2, 1%, 0.25W, THIN FILM, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT1206FRE071M2LTR-ND 58AK8468
Product Name Chip Resistor - Surface Mount Res, 1M2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details