Yageo USA Chip Resistor - Surface Mount RT1206FRE071KL

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3366DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3366DKR-ND
Chip Resistor - Surface Mount YAG3366DKR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3366CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3366CT-ND
Chip Resistor - Surface Mount YAG3366CT-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3366TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3366TR-ND
Chip Resistor - Surface Mount YAG3366TR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.00K OHM 1/4W 1% SMD 1206 - RT1206FRE071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/4W 1% SMD 1206
RT1206FRE071KL
RES 1.00K OHM 1/4W 1% SMD 1206 RT1206FRE071KL
RES 1.00Kohm 1/4W 1% SMD 1206

RES 1.00Kohm 1/4W 1% SMD 1206

Supplier's Site
RES SMD 1K OHM 1% 1/4W 1206 - 898-RT1206FRE071KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 1% 1/4W 1206
898-RT1206FRE071KL
RES SMD 1K OHM 1% 1/4W 1206 898-RT1206FRE071KL
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE071KL
Chip Resistor - Surface Mount RT1206FRE071KL
RES SMD 1K OHM 1% 1/4W 1206

RES SMD 1K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 1K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 30AK7396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
30AK7396
Res, 1K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 30AK7396
RES, 1K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4608
Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4608
RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, THIN FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG3366DKR-ND RT1206FRE071KL 898-RT1206FRE071KL RT1206FRE071KL 30AK7396 49AK4608
Product Name Chip Resistor - Surface Mount RES 1.00K OHM 1/4W 1% SMD 1206 RES SMD 1K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 1K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details