Yageo USA RES 1.60K OHM 1/8W 1% SMD 1206 RT1206FRE071K6L

Description
RES 1.60Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 1.60Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/8W 1% SMD 1206 - RT1206FRE071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/8W 1% SMD 1206
RT1206FRE071K6L
RES 1.60K OHM 1/8W 1% SMD 1206 RT1206FRE071K6L
RES 1.60Kohm 1/8W 1% SMD 1206

RES 1.60Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE071K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE071K6L-ND
Chip Resistor - Surface Mount RT1206FRE071K6L-ND
1.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K6L
RES SMD 1.6K OHM 1% 1/4W 1206

RES SMD 1.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE071K6L RT1206FRE071K6L-ND RT1206FRE071K6L
Product Name RES 1.60K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details