Yageo USA Chip Resistor - Surface Mount RT1206FRE071K5L

Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE071K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K5LTR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K5LDKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K5LCT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-RT1206FRE071K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206FRE071K5L
SMD 4W Resistor 52-RT1206FRE071K5L
RES SMD 1.5K OHM 1% 1/4W 1206 Product overview: RT1206FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE071K5L can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 1% 1/4W 1206 Product overview: RT1206FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE071K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.50K OHM 1/4W 1% SMD 1206 - RT1206FRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/4W 1% SMD 1206
RT1206FRE071K5L
RES 1.50K OHM 1/4W 1% SMD 1206 RT1206FRE071K5L
RES 1.50Kohm 1/4W 1% SMD 1206

RES 1.50Kohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K5L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K5L
RES SMD 1.5K OHM 1% 1/4W 1206

RES SMD 1.5K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE071K5L
Chip Resistor - Surface Mount RT1206FRE071K5L
RES SMD 1.5K OHM 1% 1/4W 1206

RES SMD 1.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 1K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4609
Res, 1K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4609
RES, 1K5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, THIN FILM, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6063
Res, 1K5, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6063
RES, 1K5, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206FRE071K5LTR-ND 52-RT1206FRE071K5L RT1206FRE071K5L RT1206FRE071K5L RT1206FRE071K5L 49AK4609 46AK6063
Product Name Chip Resistor - Surface Mount SMD 4W Resistor RES 1.50K OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 1K5, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details