Yageo USA Thin Film Resistors - SMD 1/4W 1.4K ohm 1% 50ppm RT1206FRE071K4L

Description
Thin Film Resistors - SMD 1/4W 1.4Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 1.4Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 1.4K ohm 1% 50ppm - RT1206FRE071K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 1.4K ohm 1% 50ppm
RT1206FRE071K4L
Thin Film Resistors - SMD 1/4W 1.4K ohm 1% 50ppm RT1206FRE071K4L
Thin Film Resistors - SMD 1/4W 1.4Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 1.4Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE071K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE071K4L-ND
Chip Resistor - Surface Mount RT1206FRE071K4L-ND
1.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K4L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K4L
RES SMD 1.4K OHM 1% 1/4W 1206

RES SMD 1.4K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE071K4L RT1206FRE071K4L-ND RT1206FRE071K4L
Product Name Thin Film Resistors - SMD 1/4W 1.4K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details