Yageo USA Chip Resistor - Surface Mount RT1206FRE071K33L

Description
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206FRE071K33L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE071K33L-ND
Chip Resistor - Surface Mount RT1206FRE071K33L-ND
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.33K OHM 1/8W 1% SMD 1206 - RT1206FRE071K33L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W 1% SMD 1206
RT1206FRE071K33L
RES 1.33K OHM 1/8W 1% SMD 1206 RT1206FRE071K33L
RES 1.33Kohm 1/8W 1% SMD 1206

RES 1.33Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K33L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K33L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K33L
RES SMD 1.33K OHM 1% 1/4W 1206

RES SMD 1.33K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE071K33L-ND RT1206FRE071K33L RT1206FRE071K33L
Product Name Chip Resistor - Surface Mount RES 1.33K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers