Yageo USA YageoThin Film Resistors - SMD 1/4W 1.1K ohm 1% 50ppm RT1206FRE071K1L

Description
YageoThin Film Resistors - SMD 1/4W 1.1Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 1.1Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 1.1K ohm 1% 50ppm - RT1206FRE071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 1.1K ohm 1% 50ppm
RT1206FRE071K1L
YageoThin Film Resistors - SMD 1/4W 1.1K ohm 1% 50ppm RT1206FRE071K1L
YageoThin Film Resistors - SMD 1/4W 1.1Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 1.1Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K1LDKR-ND
RES SMD 1.1K OHM 1% 1/4W 1206

RES SMD 1.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K1LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K1LCT-ND
RES SMD 1.1K OHM 1% 1/4W 1206

RES SMD 1.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE071K1LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE071K1LTR-ND
1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE071K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE071K1L
Resistors - Chip Resistor - Surface Mount RT1206FRE071K1L
RES SMD 1.1K OHM 1% 1/4W 1206

RES SMD 1.1K OHM 1% 1/4W 1206

Supplier's Site
Res, 1K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0585
Res, 1K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0585
RES, 1K1, 1%, 0.25W, THIN FILM, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K1, 1%, 0.25W, THIN FILM, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE071K1L 13-RT1206FRE071K1LDKR-ND RT1206FRE071K1L 59AK0585
Product Name YageoThin Film Resistors - SMD 1/4W 1.1K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details