Yageo USA Thin Film Resistors - SMD 1/4W 19.6 ohm 1% 50ppm RT1206FRE0719R6L

Description
Thin Film Resistors - SMD 1/4W 19.6ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 19.6ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 19.6 ohm 1% 50ppm - RT1206FRE0719R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 19.6 ohm 1% 50ppm
RT1206FRE0719R6L
Thin Film Resistors - SMD 1/4W 19.6 ohm 1% 50ppm RT1206FRE0719R6L
Thin Film Resistors - SMD 1/4W 19.6ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 19.6ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0719R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0719R6L-ND
Chip Resistor - Surface Mount RT1206FRE0719R6L-ND
19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0719R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0719R6L
Resistors - Chip Resistor - Surface Mount RT1206FRE0719R6L
RES SMD 19.6 OHM 1% 1/4W 1206

RES SMD 19.6 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0719R6L RT1206FRE0719R6L-ND RT1206FRE0719R6L
Product Name Thin Film Resistors - SMD 1/4W 19.6 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers