Yageo USA RES 19.1K OHM 1/4W 1% SMD 1206 RT1206FRE0719K1L

Description
RES 19.1Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 19.1Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/4W 1% SMD 1206 - RT1206FRE0719K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/4W 1% SMD 1206
RT1206FRE0719K1L
RES 19.1K OHM 1/4W 1% SMD 1206 RT1206FRE0719K1L
RES 19.1Kohm 1/4W 1% SMD 1206

RES 19.1Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0719K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0719K1LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0719K1LCT-ND
RES SMD 19.1K OHM 1% 1/4W 1206

RES SMD 19.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0719K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0719K1LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0719K1LTR-ND
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0719K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0719K1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0719K1LDKR-ND
RES SMD 19.1K OHM 1% 1/4W 1206

RES SMD 19.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0719K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0719K1L
Resistors - Chip Resistor - Surface Mount RT1206FRE0719K1L
RES SMD 19.1K OHM 1% 1/4W 1206

RES SMD 19.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0719K1L 13-RT1206FRE0719K1LCT-ND RT1206FRE0719K1L
Product Name RES 19.1K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers