Yageo USA Chip Resistor - Surface Mount RT1206FRE07182RL

Description
RES SMD 182 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 182 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07182RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182RLDKR-ND
RES SMD 182 OHM 1% 1/4W 1206

RES SMD 182 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07182RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182RLCT-ND
RES SMD 182 OHM 1% 1/4W 1206

RES SMD 182 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07182RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182RLTR-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 182 OHM 1/4W 1% SMD 1206 - RT1206FRE07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/4W 1% SMD 1206
RT1206FRE07182RL
RES 182 OHM 1/4W 1% SMD 1206 RT1206FRE07182RL
RES 182ohm 1/4W 1% SMD 1206

RES 182ohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07182RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07182RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07182RL
RES SMD 182 OHM 1% 1/4W 1206

RES SMD 182 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07182RLDKR-ND RT1206FRE07182RL RT1206FRE07182RL
Product Name Chip Resistor - Surface Mount RES 182 OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers