Yageo USA RES 182K OHM 1/8W 1% SMD 1206 RT1206FRE07182KL

Description
RES 182Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 1% SMD 1206 - RT1206FRE07182KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 1% SMD 1206
RT1206FRE07182KL
RES 182K OHM 1/8W 1% SMD 1206 RT1206FRE07182KL
RES 182Kohm 1/8W 1% SMD 1206

RES 182Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07182KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182KLDKR-ND
RES SMD 182K OHM 1% 1/4W 1206

RES SMD 182K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07182KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182KLTR-ND
182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

182 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07182KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07182KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07182KLCT-ND
RES SMD 182K OHM 1% 1/4W 1206

RES SMD 182K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07182KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07182KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07182KL
RES SMD 182K OHM 1% 1/4W 1206

RES SMD 182K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07182KL 13-RT1206FRE07182KLDKR-ND RT1206FRE07182KL
Product Name RES 182K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 182000 ohms 182000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers