Yageo USA RES 174K OHM 1/4W 1% SMD 1206 RT1206FRE07174KL

Description
RES 174Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 174Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/4W 1% SMD 1206 - RT1206FRE07174KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/4W 1% SMD 1206
RT1206FRE07174KL
RES 174K OHM 1/4W 1% SMD 1206 RT1206FRE07174KL
RES 174Kohm 1/4W 1% SMD 1206

RES 174Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07174KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07174KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07174KLDKR-ND
RES SMD 174K OHM 1% 1/4W 1206

RES SMD 174K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07174KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07174KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07174KLTR-ND
174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07174KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07174KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07174KLCT-ND
RES SMD 174K OHM 1% 1/4W 1206

RES SMD 174K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07174KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07174KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07174KL
RES SMD 174K OHM 1% 1/4W 1206

RES SMD 174K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07174KL 13-RT1206FRE07174KLDKR-ND RT1206FRE07174KL
Product Name RES 174K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 174000 ohms 174000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details