Yageo USA RES 16.0 OHM 1/8W 1% SMD 1206 RT1206FRE0716RL

Description
RES 16.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 16.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/8W 1% SMD 1206
RT1206FRE0716RL
RES 16.0 OHM 1/8W 1% SMD 1206 RT1206FRE0716RL
RES 16.0ohm 1/8W 1% SMD 1206

RES 16.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0716RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0716RL-ND
Chip Resistor - Surface Mount RT1206FRE0716RL-ND
16 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0716RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0716RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0716RL
RES SMD 16 OHM 1% 1/4W 1206

RES SMD 16 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0716RL RT1206FRE0716RL-ND RT1206FRE0716RL
Product Name RES 16.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details