Yageo USA RES 165 OHM 1/8W 1% SMD 1206 RT1206FRE07165RL

Description
RES 165ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 165ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W 1% SMD 1206 - RT1206FRE07165RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W 1% SMD 1206
RT1206FRE07165RL
RES 165 OHM 1/8W 1% SMD 1206 RT1206FRE07165RL
RES 165ohm 1/8W 1% SMD 1206

RES 165ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07165RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07165RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07165RLDKR-ND
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07165RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07165RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07165RLCT-ND
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07165RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07165RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07165RLTR-ND
165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07165RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07165RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07165RL
RES SMD 165 OHM 1% 1/4W 1206

RES SMD 165 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07165RL 13-RT1206FRE07165RLDKR-ND RT1206FRE07165RL
Product Name RES 165 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details