Yageo USA RES 165K OHM 1/4W 1% SMD 1206 RT1206FRE07165KL

Description
RES 165Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 165Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/4W 1% SMD 1206 - RT1206FRE07165KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 1% SMD 1206
RT1206FRE07165KL
RES 165K OHM 1/4W 1% SMD 1206 RT1206FRE07165KL
RES 165Kohm 1/4W 1% SMD 1206

RES 165Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07165KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07165KL-ND
Chip Resistor - Surface Mount RT1206FRE07165KL-ND
165 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

165 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07165KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07165KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07165KL
RES SMD 165K OHM 1% 1/4W 1206

RES SMD 165K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07165KL RT1206FRE07165KL-ND RT1206FRE07165KL
Product Name RES 165K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details